Status: | Unknown |
---|---|
Series: | Rack Patch Panel CP Series |
RoHS: | Unknown |
Prices starting from US$19.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.73
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$21.93
|
12
in stock
|
Buy Now | |
element14
from US$23.10
|
12
in stock
|
Buy Now | |
Distrelec
from US$24.83
|
12
in stock
|
Buy Now | |
Conrad
from US$32.73
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.99
|
3
in stock
|
Buy Now | |
Schukat Electronic
from US$19.88
|
2
in stock
|
Buy Now |
Connector Type | Unloaded Patch Panel |
---|---|
No. of Ports | 16Ports |
LAN Category | - |
Rack U Height | 1U |
Product Range | Rack Patch Panel CP Series |
SVHC | No SVHC (15-Jan-2019) |
Body Colour | Black |
External Height - Imperial | 1.72" |
External Height - Metric | 43.8mm |
External Width - Imperial | 19" |
External Width - Metric | 482.6mm |
For Use With | XLR Connectors |
Panel Material | Steel |
Panel Type | Mounting Plate |
Patch Panel, Xlr, 16P, 1U, Plain Hole | Newark Electronics |
PATCH PANEL, XLR, 16P, 1U, PLAIN HOLE | element14 |
Cliff Feed-Through Panel 1U, 16x Plain Holes | Distrelec |
Factory colour: Black | Conrad |
Mounting adapter | Transfer Multisort Elektronik |
1U X 16 PANEL ASSY PLAIN HOLES | Schukat Electronic |
Where can I find additional details, specifications and documents for a CP30150?
Additional datasheets, footprints and schematics for CP30150 are listed on our Part Details page. You can also find images and similar parts to CP30150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30150 fall under?
The CP30150 is listed under Enclosures Racks & Cabinets > Enclosure Rack & Cabinet Accessories > Rack Panels.
Can I view similar or alternative parts?
You can view similar parts to CP30150 when available in the Rack Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30150 you can contact the distributor directly for product support, shipping queries etc.
Is the CP30150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP30150 have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec, Farnell and Conrad have stock available or on a lead time for CP30150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30150 often in real-time on the comparison pages.
What if I can't find stock of CP30150?
You can fill out our help required form which you can use to request a quote for CP30150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.