Status: | Unknown |
---|---|
Series: | FT Series |
RoHS: | Unknown |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 75ohm |
Connector Type | BNC Coaxial |
Product Range | FT Series |
SVHC | No SVHC (15-Jan-2019) |
Contact Material | Zinc |
Contact Plating | Nickel Plated Contacts |
BNC socket - BNC socket | Conrad |
Coupler | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a CP30119?
Additional datasheets, footprints and schematics for CP30119 are listed on our Part Details page. You can also find images and similar parts to CP30119 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30119 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30119 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30119 fall under?
The CP30119 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to CP30119 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30119 you can contact the distributor directly for product support, shipping queries etc.
Is the CP30119 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP30119 have stock available?
Authorised distributors including Conrad, Transfer Multisort Elektronik and Farnell have stock available or on a lead time for CP30119.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30119 often in real-time on the comparison pages.
What if I can't find stock of CP30119?
You can fill out our help required form which you can use to request a quote for CP30119 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.