Status: | Unknown |
---|---|
Series: | FT Series |
RoHS: | Unknown |
Inter Series Connector A | IEEE-1394 Firewire |
---|---|
Convert From Positions | 4Ways |
Convert From Gender | Receptacle |
Inter Series Connector B | IEEE-1394 FireWire |
Convert To Positions | 4Ways |
Convert To Gender | Receptacle |
Product Range | FT Series |
SVHC | No SVHC (15-Jan-2019) |
ADAPTER, IEEE-1394 FIREWIRE, RCPT, 4POS | element14 |
Coupler | Transfer Multisort Elektronik |
Adapter, Ieee-1394 Firewire, Rcpt, 4Pos | Newark Electronics |
Where can I find additional details, specifications and documents for a CP30117?
Additional datasheets, footprints and schematics for CP30117 are listed on our Part Details page. You can also find images and similar parts to CP30117 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30117 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30117 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30117 fall under?
The CP30117 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to CP30117 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30117 you can contact the distributor directly for product support, shipping queries etc.
Is the CP30117 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP30117 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for CP30117.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30117 often in real-time on the comparison pages.
What if I can't find stock of CP30117?
You can fill out our help required form which you can use to request a quote for CP30117 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.