Status: | Unknown |
---|---|
Series: | FT Series |
RoHS: | Unknown |
Prices starting from US$5.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.15
|
335
in stock
|
Buy Now | |
Newark Electronics
from US$6.20
|
335
in stock
|
Buy Now | |
element14
from US$15.59
|
334
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.64
|
273
in stock
|
Buy Now | |
Conrad
from US$11.11
|
147
in stock
|
Buy Now | |
Distrelec
from US$5.44
|
100
in stock
|
Buy Now | |
Schukat Electronic
from US$5.57
|
20
in stock
|
Buy Now |
USB Connector Convert From | USB Type A Receptacle |
---|---|
USB Connector Convert To | USB Type B Receptacle |
USB Standard | USB 2.0 |
IP Rating | - |
Product Range | FT Series |
Contact Material | Zinc |
Contact Plating | Nickel Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Usb Adapter, 2.0 Type A-Type B, Rcpt | Newark Electronics |
GENDER CHANGER, XLR SHELL, USB A-B SKT | Farnell |
Adapter | Transfer Multisort Elektronik |
Bore diameter: 23.6 mm | Conrad |
Cliff Feed-Through Adapter, USB 2.0 A Socket - USB 2.0 B Socket | Distrelec |
USB A to USB B Gender Feedthrough Socket | Schukat Electronic |
Where can I find additional details, specifications and documents for a CP30110?
Additional datasheets, footprints and schematics for CP30110 are listed on our Part Details page. You can also find images and similar parts to CP30110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30110 fall under?
The CP30110 is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to CP30110 when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30110 you can contact the distributor directly for product support, shipping queries etc.
Is the CP30110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP30110 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Transfer Multisort Elektronik and Conrad have stock available or on a lead time for CP30110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30110 often in real-time on the comparison pages.
What if I can't find stock of CP30110?
You can fill out our help required form which you can use to request a quote for CP30110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.