Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 3.0 |
No. of Positions | 9Ways |
Orientation | Vertical |
Contact Material | - |
Contact Plating | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Stacked Usb Conn, Xlr Shell, Rcpt, 2Port | Newark Electronics |
STACKED USB CONN, XLR SHELL, RCPT, 2PORT | element14 |
Socket | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a CP30105X?
Additional datasheets, footprints and schematics for CP30105X are listed on our Part Details page. You can also find images and similar parts to CP30105X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30105X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30105X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30105X fall under?
The CP30105X is listed under Connectors > USB Connectors & Adapters > Stacked USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to CP30105X when available in the Stacked USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30105X you can contact the distributor directly for product support, shipping queries etc.
Is the CP30105X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP30105X have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for CP30105X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30105X often in real-time on the comparison pages.
What if I can't find stock of CP30105X?
You can fill out our help required form which you can use to request a quote for CP30105X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.