Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
No. of Positions | 10Ways |
Orientation | Horizontal |
Contact Material | - |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Socket | Transfer Multisort Elektronik |
USB CONN, DUAL RCPT, 2.0, 2PORT, 10POS | element14 |
Cliff Connector, USB-A 2.0, Socket, PCB | Distrelec |
Stacked Usb Conn, Xlr Shell, Rcpt, 2Port | Newark Electronics |
Where can I find additional details, specifications and documents for a CP30100X?
Additional datasheets, footprints and schematics for CP30100X are listed on our Part Details page. You can also find images and similar parts to CP30100X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30100X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30100X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30100X fall under?
The CP30100X is listed under Connectors > USB Connectors & Adapters > Stacked USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to CP30100X when available in the Stacked USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30100X you can contact the distributor directly for product support, shipping queries etc.
Is the CP30100X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP30100X have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for CP30100X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30100X often in real-time on the comparison pages.
What if I can't find stock of CP30100X?
You can fill out our help required form which you can use to request a quote for CP30100X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.