Status: | Unknown |
---|---|
Series: | Airtight Series |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Gender | Plug |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | Airtight Series |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Connector Mounting Orientation | 90° |
Contact Termination | Through Hole Right Angle |
Xlr Audio Connector, Airtight, Plug, 3, Panel Mount, Plastic Body, Gold Plated Contacts Rohs Compliant: Yes |Cliff Electronic Components CP30062 | Newark Electronics |
Where can I find additional details, specifications and documents for a CP30062?
Additional datasheets, footprints and schematics for CP30062 are listed on our Part Details page. You can also find images and similar parts to CP30062 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP30062 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP30062 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP30062 fall under?
The CP30062 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to CP30062 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP30062 you can contact the distributor directly for product support, shipping queries etc.
Is the CP30062 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP30062 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CP30062.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP30062 often in real-time on the comparison pages.
What if I can't find stock of CP30062?
You can fill out our help required form which you can use to request a quote for CP30062 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.