Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.61
|
No stock
|
Buy Now |
No. of Contacts | 3Contacts |
---|---|
Gender | Receptacle |
Connector Mounting | PCB Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a CP300051?
Additional datasheets, footprints and schematics for CP300051 are listed on our Part Details page. You can also find images and similar parts to CP300051 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP300051 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP300051 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP300051 fall under?
The CP300051 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to CP300051 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP300051 you can contact the distributor directly for product support, shipping queries etc.
Is the CP300051 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP300051 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CP300051.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP300051 often in real-time on the comparison pages.
What if I can't find stock of CP300051?
You can fill out our help required form which you can use to request a quote for CP300051 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.