Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
817
in stock
|
Buy Now | |
element14
from US$0.38
|
893
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
817
in stock
|
Buy Now | |
RS Americas
from US$0.45
|
100
in stock
|
Buy Now | |
Heilind Electronics
from US$0.52
|
34
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.52
|
11
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now |
Accessory Type | Card Ejector |
---|---|
For Use With | Printed Circuit Boards |
Product Range | - |
CARD EJECTOR, PRINTED CIRCUIT BOARD | element14 |
Card Ejector, Printed Circuit Board | Newark Electronics |
PCB Card Ejector, 0.062 in. PCB Width, 1.13 in. Upturned Lever, Nylon, White | Bivar Inc. CP-26 WE | RS Americas |
PCB Card Ejector, 0.062 in. PCB Width,1.13 in. Upturned L | Heilind Electronics |
CP Series White Nylon Circuit Board Card Ejector Card-O-Pull | Future Electronics |
Where can I find additional details, specifications and documents for a CP-26 WE?
Additional datasheets, footprints and schematics for CP-26 WE are listed on our Part Details page. You can also find images and similar parts to CP-26 WE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP-26 WE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP-26 WE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP-26 WE fall under?
The CP-26 WE is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to CP-26 WE when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP-26 WE you can contact the distributor directly for product support, shipping queries etc.
Is the CP-26 WE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP-26 WE have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS Americas and Heilind Electronics have stock available or on a lead time for CP-26 WE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP-26 WE often in real-time on the comparison pages.
What if I can't find stock of CP-26 WE?
You can fill out our help required form which you can use to request a quote for CP-26 WE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.