Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Nickel-Plated |
---|---|
Splice Features | Splice Kit |
Splice Capacity | 1 |
Terminal & Splice Type | Splice |
Wire Size | 14 – 12AWG |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Bag/Box |
Product Type | SolderShield Splice Kit |
Sealable | Yes |
Barrel Type | Closed Barrel |
Serrated | No |
Accessory Type | Splice |
Wire/Cable Type | Shielded Cable |
Splice Type | Immersion Resistant Splice |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
D-200-0238 |Raychem Te Connectivity CP2695-000 | Newark Electronics |
Cable Accessories Solder Sleeve | Avnet America |
Terminals D-200-0238 | Sager |
Where can I find additional details, specifications and documents for a CP2695-000?
Additional datasheets, footprints and schematics for CP2695-000 are listed on our Part Details page. You can also find images and similar parts to CP2695-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP2695-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP2695-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP2695-000 fall under?
The CP2695-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to CP2695-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP2695-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CP2695-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP2695-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for CP2695-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP2695-000 often in real-time on the comparison pages.
What if I can't find stock of CP2695-000?
You can fill out our help required form which you can use to request a quote for CP2695-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.