Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Spring Loaded Probe |
---|---|
Connector Tip Style | Point |
Current Rating | 10A |
Overall Length | 10.5mm |
Spring Force Initial | - |
Spring Force Working Travel | 2.9oz |
Where can I find additional details, specifications and documents for a CP-2.5-6-TH?
Additional datasheets, footprints and schematics for CP-2.5-6-TH are listed on our Part Details page. You can also find images and similar parts to CP-2.5-6-TH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP-2.5-6-TH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP-2.5-6-TH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP-2.5-6-TH fall under?
The CP-2.5-6-TH is listed under Cable Leads & Connectors > Connectors > Test Connectors & IC Clips.
Can I view similar or alternative parts?
You can view similar parts to CP-2.5-6-TH when available in the Test Connectors & IC Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP-2.5-6-TH you can contact the distributor directly for product support, shipping queries etc.
Is the CP-2.5-6-TH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP-2.5-6-TH have stock available?
Authorised distributors including RS Americas and TTI Europe have stock available or on a lead time for CP-2.5-6-TH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP-2.5-6-TH often in real-time on the comparison pages.
What if I can't find stock of CP-2.5-6-TH?
You can fill out our help required form which you can use to request a quote for CP-2.5-6-TH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.