Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Rate | 30Mbps |
---|---|
Ethernet Type | IEEE 802.3 |
Supply Voltage Min | 3.1V |
Supply Voltage Max | 3.6V |
Controller IC Case Style | QFN |
No. of Pins | 28Pins |
IC Interface Type | Parallel |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
No. of Ports | 1Ports |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 60mA |
Supply Voltage Range | 3.1V to 3.6V |
Termination Type | Surface Mount Device |
ETHERNET CONTROLLER 1 CHIP, QFN-28 | element14 |
Where can I find additional details, specifications and documents for a CP2201-GM?
Additional datasheets, footprints and schematics for CP2201-GM are listed on our Part Details page. You can also find images and similar parts to CP2201-GM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP2201-GM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP2201-GM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP2201-GM fall under?
The CP2201-GM is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to CP2201-GM when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP2201-GM you can contact the distributor directly for product support, shipping queries etc.
Is the CP2201-GM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP2201-GM have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CP2201-GM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP2201-GM often in real-time on the comparison pages.
What if I can't find stock of CP2201-GM?
You can fill out our help required form which you can use to request a quote for CP2201-GM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.