Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.05
Kit Application Type | Interface |
---|---|
Application Sub Type | USB to UART Bridge |
Silicon Manufacturer | Silicon Laboratories |
Silicon Core Number | CP2102N |
Product Range | - |
Kit Contents | CP2102N mini evaluation board & CP2102N mini evaluation kit starter card |
SVHC | No SVHC (20-Jun-2016) |
EVAL BRD, USB-TO-UART BRIDGE CONTROLLER | element14 |
CP2102N USB-UART Mini Evaluation Kit | RS |
Evaluationkit f. CP2102N | Schukat Electronic |
Eval Board, Usb To Uart Bridge | Newark Electronics |
Where can I find additional details, specifications and documents for a CP2102N-MINIEK?
Additional datasheets, footprints and schematics for CP2102N-MINIEK are listed on our Part Details page. You can also find images and similar parts to CP2102N-MINIEK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP2102N-MINIEK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP2102N-MINIEK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP2102N-MINIEK fall under?
The CP2102N-MINIEK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CP2102N-MINIEK when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP2102N-MINIEK you can contact the distributor directly for product support, shipping queries etc.
Is the CP2102N-MINIEK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP2102N-MINIEK have stock available?
Authorised distributors including element14, Farnell, RS, Schukat Electronic and Newark Electronics have stock available or on a lead time for CP2102N-MINIEK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP2102N-MINIEK often in real-time on the comparison pages.
What if I can't find stock of CP2102N-MINIEK?
You can fill out our help required form which you can use to request a quote for CP2102N-MINIEK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.