Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.73
Terminal Type | Surface-mount type |
---|---|
Contact Arrangement | 1 Form C |
Packing Quantity | Tape and reel (picked from the coil terminal side) |
Protective Construction | Sealed |
Operating Function | Single side stable |
Rated Coil Voltage | 12V DC |
Operate (Set) Voltage (at20°C) (Initial) | Max. 7.2V DC |
Release (Reset) voltage (at20°C) (Initial) | Min. 1.0V DC |
Rated Operating Current [±10%] (at 20°C) | 53.3 mA |
Coil Resistance (At 20oC) | 225Ω |
Rated Operating Power (at 20°C) | 640 mW |
Usable Voltage Range | 10 to 16V DC |
Contact Resistance (Initial) | Max. 100mΩ (N.O. side: typ. 6mΩ, N.C. side: typ. 8mΩ) (By voltage drop 1A 6V DC) |
Contact Material | Ag alloy |
Nominal Switching Capacity (Resistive Load) | N.O.side:20A 14V DC, N.C.side:10A 14V DC |
Contact Data: Max. Carrying Current | 40A/2 min., 30A for 1 hour (Coil applied voltage 12V DC, at 20°C 68°F) 35A/2 min., 25A for 1 hour (Coil applied voltage 12V DC, at 85°C 185°F) |
Min. Switching Load (Resistive) | 1A 14V DC (at 20°C 68°F) |
Contact Voltage Drop (Initial) | N.O.side: Max. 0.2 V (By voltage drop at 10 A, 12 V DC) N.C.side: Max. 0.2 V (By voltage drop at 10 A, 12 V DC) |
Insulation Resistance (Min. MΩ)(Initial) | Min. 100 MΩ (at 500V DC, Measurement at same location as [Dielectric strength] section.) |
Dielectric Strength (Between Open Contacts) (Initial) | 500 Vrms for 1 min. (Detection current: 10mA) |
Dielectric Strength (Between Contacts and Coil) (Initial) | 500 Vrms for 1 min. (Detection current: 10mA) |
Operate (Set) Time (At Rated Coil Voltage) (At 20oC) (Initial) | Max. 10ms (without contact bounce time) |
Release (Reset) Time (at Rated Coil Voltage) (at 20°C) (Initial) | Max. 10ms (Without contact bounce time) (Without diode) |
Shock Resistance: Functional | Min. 100 m/s2 [approx. 10G] (Half-wave pulse of sine wave: 11ms; detection time: 10µs) |
Shock Resistance: Destructive | Min. 1,000 m/s2 [approx. 100G] (Half-wave pulse of sine wave: 6ms) |
Vibration Resistance: Functional | 10 to 100 Hz, Min. 44.1 m/s2 [approx. 4.5G] (detection time: 10µs) |
Vibration Resistance: Destructive | 10 to 500 Hz, Min. 44.1m/s2[approx. 4.5G] (Time of vibration for each direction; X, Y direction: 2 hours, Z direction: 4 hours) |
Expected Life: Mechanical Life | Min. 107 (at 120 cpm) |
Expected Life: Electrical | [Resistive load] Min. 105 at rated switching capacity, Operating frequency: 1s ON, 9s OFF [Motor load] Min. 2x105 (N.O.side, Inrush 25 A, steady 5A at 14V DC) Min. 105 (N.O.side, 20A 14V DC, at motor lock) Min. 2x105 (N.C.side, 20A 14V DC, at brake current) (Operating frequency: 0.5s ON, 9.5s OFF) |
Conditions | Ambient temperature: –40 to +85°C –40 to +185°F, Humidity: 5 to 85% R.H. (Please avoid icing or condensation) |
Weight (Typ.) | Approx. 4 g .14 oz |
Inner Carton (Pieces) | 300 |
Outer Carton (Pieces) | 900 |
Relay, Automotive, Spdt, 14Vdc, 20A | Newark Electronics |
CP Series 20 A SPDT 12 VDC Compact Flat PCB Surface Mount Automotive Relay | Future Electronics |
Relay Automotive SPDT 20A 12VDC 225Ohm Solder Surface Mount T/R | Avnet America |
RELAY AUTOMOTIVE SPDT 20A 12V | Panasonic Electronic Components CP1SA-12V-Z | RS Americas |
RELAY, AUTOMOTIVE, SPDT, 14VDC, 20A | element14 |
AUTO RELAY 1CO 20A 12VDC SMT | TTI Europe |
Where can I find additional details, specifications and documents for a CP1SA-12V-Z?
Additional datasheets, footprints and schematics for CP1SA-12V-Z are listed on our Part Details page. You can also find images and similar parts to CP1SA-12V-Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP1SA-12V-Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP1SA-12V-Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP1SA-12V-Z fall under?
The CP1SA-12V-Z is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > Automotive Relays > CP Series Relays.
Can I view similar or alternative parts?
You can view similar parts to CP1SA-12V-Z when available in the CP Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP1SA-12V-Z you can contact the distributor directly for product support, shipping queries etc.
Is the CP1SA-12V-Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP1SA-12V-Z have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for CP1SA-12V-Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP1SA-12V-Z often in real-time on the comparison pages.
What if I can't find stock of CP1SA-12V-Z?
You can fill out our help required form which you can use to request a quote for CP1SA-12V-Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.