Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$728.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$728.56
|
No stock
|
Buy Now |
Current Rating | - |
---|---|
Product Range | - |
Accessory Type | Starter Kit |
External Depth | 85mm |
External Length / Height | 90mm |
External Width | 86mm |
For Use With | CP1L Compact Machine Controller |
Input | 4 x Encoder 4 x Interrupts/Counters |
No. of Inputs | 8 |
No. of Outputs | 6Outputs |
Operating Temperature Max | 55°C |
Operating Temperature Min | 0°C |
Supply Voltage AC Max | 264VAC |
Supply Voltage AC Min | 85VAC |
Supply Voltage Max | 24VDC |
Where can I find additional details, specifications and documents for a CP1LSTARTERKITAC?
Additional datasheets, footprints and schematics for CP1LSTARTERKITAC are listed on our Part Details page. You can also find images and similar parts to CP1LSTARTERKITAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP1LSTARTERKITAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP1LSTARTERKITAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP1LSTARTERKITAC fall under?
The CP1LSTARTERKITAC is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to CP1LSTARTERKITAC when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP1LSTARTERKITAC you can contact the distributor directly for product support, shipping queries etc.
Is the CP1LSTARTERKITAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP1LSTARTERKITAC have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CP1LSTARTERKITAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP1LSTARTERKITAC often in real-time on the comparison pages.
What if I can't find stock of CP1LSTARTERKITAC?
You can fill out our help required form which you can use to request a quote for CP1LSTARTERKITAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.