Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.16
|
227
in stock
|
Buy Now | |
Newark Electronics
from US$1.78
|
227
in stock
|
Buy Now | |
element14
from US$1.90
|
227
in stock
|
Buy Now | |
Chip One Stop
from US$1.55
|
50
in stock
|
Buy Now | |
Future Electronics
from US$1.77
|
46
in stock
|
Buy Now | |
RS Americas
from US$2.33
|
2
in stock
|
Buy Now | |
Avnet America
from US$1.59
|
-
|
Buy Now | |
TTI Europe
from US$1.83
|
-
|
Buy Now |
Terminal Type | PC board type |
---|---|
Contact Arrangement | 1 Form A |
Packing Quantity | Tube |
Protective Construction | Sealed |
Operating Function | Single side stable |
Rated Coil Voltage | 12V DC |
Operate (Set) Voltage (at20°C) (Initial) | Max. 7.2V DC |
Release (Reset) voltage (at20°C) (Initial) | Min. 1.0V DC |
Rated Operating Current [±10%] (at 20°C) | 53.3 mA |
Coil Resistance (At 20oC) | 225Ω |
Rated Operating Power (at 20°C) | 640 mW |
Usable Voltage Range | 10 to 16V DC |
Contact Resistance (Initial) | Max. 100mΩ (N.O. side: typ. 6mΩ, N.C. side: typ. 8mΩ) (By voltage drop 1A 6V DC) |
Contact Material | Ag alloy |
Nominal Switching Capacity (Resistive Load) | 20A 14V DC |
Contact Data: Max. Carrying Current | 40A/2 min., 30A for 1 hour (Coil applied voltage 12V DC, at 20°C 68°F) 35A/2 min., 25A for 1 hour (Coil applied voltage 12V DC, at 85°C 185°F) |
Min. Switching Load (Resistive) | 1A 14V DC (at 20°C 68°F) |
Contact Voltage Drop (Initial) | Max. 0.2 V (By voltage drop at 10 A, 12 V DC) |
Insulation Resistance (Min. MΩ)(Initial) | Min. 100 MΩ (at 500V DC, Measurement at same location as [Dielectric strength] section.) |
Dielectric Strength (Between Open Contacts) (Initial) | 500 Vrms for 1 min. (Detection current: 10mA) |
Dielectric Strength (Between Contacts and Coil) (Initial) | 500 Vrms for 1 min. (Detection current: 10mA) |
Operate (Set) Time (At Rated Coil Voltage) (At 20oC) (Initial) | Max. 10ms (without contact bounce time) |
Release (Reset) Time (at Rated Coil Voltage) (at 20°C) (Initial) | Max. 10ms (Without contact bounce time) (Without diode) |
Shock Resistance: Functional | Min. 100 m/s2 [approx. 10G] (Half-wave pulse of sine wave: 11ms; detection time: 10µs) |
Shock Resistance: Destructive | Min. 1,000 m/s2 [approx. 100G] (Half-wave pulse of sine wave: 6ms) |
Vibration Resistance: Functional | 10 to 100 Hz, Min. 44.1 m/s2 [approx. 4.5G] (detection time: 10µs) |
Vibration Resistance: Destructive | 10 to 500 Hz, Min. 44.1m/s2[approx. 4.5G] (Time of vibration for each direction; X, Y direction: 2 hours, Z direction: 4 hours) |
Expected Life: Mechanical Life | Min. 107 (at 120 cpm) |
Expected Life: Electrical | [Resistive load] Min. 105 at rated switching capacity, Operating frequency: 1s ON, 9s OFF [Motor load] Min. 2x105 (Inrush 25 A, steady 5A at 14V DC) Min. 105 (20A 14V DC, at motor lock) (Operating frequency: 0.5s ON, 9.5s OFF) |
Conditions | Ambient temperature: –40 to +85°C –40 to +185°F, Humidity: 5 to 85% R.H. (Please avoid icing or condensation) |
Weight (Typ.) | Approx. 4 g .14 oz |
Inner Carton (Pieces) | 40 |
Outer Carton (Pieces) | 1,000 |
Relay, Automotive, Spst-No, 14Vdc, 20A | Newark Electronics |
RELAY, AUTOMOTIVE, SPST-NO, 14VDC, 20A | element14 |
CP Series 20 A SPST 12 VDC Compact Flat PCB Automotive Relay | Future Electronics |
SPST-NO PCB Mount Relay Through Hole, 25 A, 12V dc | Panasonic Electronic Components CP1A-12V | RS Americas |
Relay Automotive SPST-NO 20A 12VDC 225Ohm PC Pin Through Hole Tube | Avnet America |
AUTO RELAY 12V 20A 1CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a CP1A-12V?
Additional datasheets, footprints and schematics for CP1A-12V are listed on our Part Details page. You can also find images and similar parts to CP1A-12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP1A-12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP1A-12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP1A-12V fall under?
The CP1A-12V is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > Automotive Relays > CP Series Relays.
Can I view similar or alternative parts?
You can view similar parts to CP1A-12V when available in the CP Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP1A-12V you can contact the distributor directly for product support, shipping queries etc.
Is the CP1A-12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP1A-12V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for CP1A-12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP1A-12V often in real-time on the comparison pages.
What if I can't find stock of CP1A-12V?
You can fill out our help required form which you can use to request a quote for CP1A-12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.