Status: | Unknown |
---|---|
Series: | CP16S Series |
RoHS: | Unknown |
Track Resistance | 4.7kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Logarithmic |
Power Rating | 10mW |
Resistance Tolerance | ± 20% |
Product Range | CP16S Series |
Potentiometer Mounting | Through Hole |
Shaft Diameter | 6mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 45mm |
POTENTIOMETER, 4K7 LOG | element14 |
Where can I find additional details, specifications and documents for a CP16SH10IP6472BF?
Additional datasheets, footprints and schematics for CP16SH10IP6472BF are listed on our Part Details page. You can also find images and similar parts to CP16SH10IP6472BF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP16SH10IP6472BF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP16SH10IP6472BF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP16SH10IP6472BF fall under?
The CP16SH10IP6472BF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CP16SH10IP6472BF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP16SH10IP6472BF you can contact the distributor directly for product support, shipping queries etc.
Is the CP16SH10IP6472BF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP16SH10IP6472BF have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CP16SH10IP6472BF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP16SH10IP6472BF often in real-time on the comparison pages.
What if I can't find stock of CP16SH10IP6472BF?
You can fill out our help required form which you can use to request a quote for CP16SH10IP6472BF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.