Status: | Unknown |
---|---|
Series: | CP Series |
RoHS: | Unknown |
Coil Voltage | 24VDC |
---|---|
Contact Current | 20A |
Contact Configuration | SPDT |
Relay Mounting | Through Hole |
Relay Terminals | Solder |
Product Range | CP Series |
Contact Voltage DC Nom | - |
Coil Resistance | - |
Contact Material | Silver Alloy |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
AUTO RELAY 24V 20A 1CO THT | TTI Europe |
Automotive Relay, Spst, 24Vdc, 20A | Newark Electronics |
AUTOMOTIVE RELAY, SPST, 24VDC, 20A | Farnell |
Compact flat size automotive relay | Future Electronics |
Where can I find additional details, specifications and documents for a CP1-24V?
Additional datasheets, footprints and schematics for CP1-24V are listed on our Part Details page. You can also find images and similar parts to CP1-24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP1-24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP1-24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP1-24V fall under?
The CP1-24V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to CP1-24V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP1-24V you can contact the distributor directly for product support, shipping queries etc.
Is the CP1-24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP1-24V have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for CP1-24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP1-24V often in real-time on the comparison pages.
What if I can't find stock of CP1-24V?
You can fill out our help required form which you can use to request a quote for CP1-24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.