Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.87
|
12,040
in stock
|
Buy Now | |
TTI Europe
from US$1.91
|
44,720
in stock
|
Buy Now | |
Micros
from US$0.77
|
4,200
in stock
|
Buy Now | |
Newark Electronics
from US$1.93
|
38
in stock
|
Buy Now | |
element14
from US$2.11
|
38
in stock
|
Buy Now | |
Farnell
from US$2.19
|
38
in stock
|
Buy Now | |
Avnet America
from US$1.60
|
-
|
Buy Now | |
RS Americas
from US$2.29
|
-
|
Buy Now |
Terminal Type | PC board type |
---|---|
Contact Arrangement | 1 Form C |
Packing Quantity | Tube |
Protective Construction | Sealed |
Operating Function | Single side stable |
Rated Coil Voltage | 12V DC |
Operate (Set) Voltage (at20°C) (Initial) | Max. 7.2V DC |
Release (Reset) voltage (at20°C) (Initial) | Min. 1.0V DC |
Rated Operating Current [±10%] (at 20°C) | 53.3 mA |
Coil Resistance (At 20oC) | 225Ω |
Rated Operating Power (at 20°C) | 640 mW |
Usable Voltage Range | 10 to 16V DC |
Contact Resistance (Initial) | Max. 100mΩ (N.O. side: typ. 6mΩ, N.C. side: typ. 8mΩ) (By voltage drop 1A 6V DC) |
Contact Material | Ag alloy |
Nominal Switching Capacity (Resistive Load) | N.O.side:20A 14V DC, N.C.side:10A 14V DC |
Contact Data: Max. Carrying Current | 40A/2 min., 30A for 1 hour (Coil applied voltage 12V DC, at 20°C 68°F) 35A/2 min., 25A for 1 hour (Coil applied voltage 12V DC, at 85°C 185°F) |
Min. Switching Load (Resistive) | 1A 14V DC (at 20°C 68°F) |
Contact Voltage Drop (Initial) | N.O.side: Max. 0.2 V (By voltage drop at 10 A, 12 V DC) N.C.side: Max. 0.2 V (By voltage drop at 10 A, 12 V DC) |
Insulation Resistance (Min. MΩ)(Initial) | Min. 100 MΩ (at 500V DC, Measurement at same location as [Dielectric strength] section.) |
Dielectric Strength (Between Open Contacts) (Initial) | 500 Vrms for 1 min. (Detection current: 10mA) |
Dielectric Strength (Between Contacts and Coil) (Initial) | 500 Vrms for 1 min. (Detection current: 10mA) |
Operate (Set) Time (At Rated Coil Voltage) (At 20oC) (Initial) | Max. 10ms (without contact bounce time) |
Release (Reset) Time (at Rated Coil Voltage) (at 20°C) (Initial) | Max. 10ms (Without contact bounce time) (Without diode) |
Shock Resistance: Functional | Min. 100 m/s2 [approx. 10G] (Half-wave pulse of sine wave: 11ms; detection time: 10µs) |
Shock Resistance: Destructive | Min. 1,000 m/s2 [approx. 100G] (Half-wave pulse of sine wave: 6ms) |
Vibration Resistance: Functional | 10 to 100 Hz, Min. 44.1 m/s2 [approx. 4.5G] (detection time: 10µs) |
Vibration Resistance: Destructive | 10 to 500 Hz, Min. 44.1m/s2[approx. 4.5G] (Time of vibration for each direction; X, Y direction: 2 hours, Z direction: 4 hours) |
Expected Life: Mechanical Life | Min. 107 (at 120 cpm) |
Expected Life: Electrical | [Resistive load] Min. 105 at rated switching capacity, Operating frequency: 1s ON, 9s OFF [Motor load] Min. 2x105 (N.O.side, Inrush 25 A, steady 5A at 14V DC) Min. 105 (N.O.side, 20A 14V DC, at motor lock) Min. 2x105 (N.C.side, 20A 14V DC, at brake current) (Operating frequency: 0.5s ON, 9.5s OFF) |
Conditions | Ambient temperature: –40 to +85°C –40 to +185°F, Humidity: 5 to 85% R.H. (Please avoid icing or condensation) |
Weight (Typ.) | Approx. 4 g .14 oz |
Inner Carton (Pieces) | 40 |
Outer Carton (Pieces) | 1,000 |
AUTO RELAY SPDT 20A 12VDC 1CO | TTI Europe |
CP Series 10 A SPDT 12 VDC Compact Flat PCB Automotive Relay | Future Electronics |
Relay, Automotive, Spdt, 14Vdc, 20A | Newark Electronics |
RELAY, AUTOMOTIVE, SPDT, 14VDC, 20A | element14 |
Relay Automotive SPDT 12VDC 225 Ohm Panel Tube | Avnet America |
SPDT PCB Mount Relay Through Hole, 25 A, 12V dc | Panasonic Electronic Components CP1-12V | RS Americas |
Where can I find additional details, specifications and documents for a CP1-12V?
Additional datasheets, footprints and schematics for CP1-12V are listed on our Part Details page. You can also find images and similar parts to CP1-12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP1-12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP1-12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP1-12V fall under?
The CP1-12V is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > Automotive Relays > CP Series Relays.
Can I view similar or alternative parts?
You can view similar parts to CP1-12V when available in the CP Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP1-12V you can contact the distributor directly for product support, shipping queries etc.
Is the CP1-12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP1-12V have stock available?
Authorised distributors including TTI Europe, Future Electronics, Micros, Newark Electronics and element14 have stock available or on a lead time for CP1-12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP1-12V often in real-time on the comparison pages.
What if I can't find stock of CP1-12V?
You can fill out our help required form which you can use to request a quote for CP1-12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.