Status: | Unknown |
---|---|
Series: | CP1 Series |
RoHS: | Compliant |
Product Range | CP1 Series |
---|---|
Panel Cutout Diameter | 22.3mm |
Contact Configuration | SPST-NO |
Switch Operation | Momentary |
Pushbutton Actuator Style | Round Flush |
Actuator / Cap Colour | Green |
RoHS Compliant | Yes |
Pushbutton Switch, Non-Illum, Flush, Black Plastic Bezel, Mom, 1 NO, Green | ABB CP1-10G-10 | RS Americas |
Pushbutton Switch, Spst-No, 1.5A, Screw | Newark Electronics |
Where can I find additional details, specifications and documents for a CP1-10G-10?
Additional datasheets, footprints and schematics for CP1-10G-10 are listed on our Part Details page. You can also find images and similar parts to CP1-10G-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP1-10G-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP1-10G-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP1-10G-10 fall under?
The CP1-10G-10 is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to CP1-10G-10 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP1-10G-10 you can contact the distributor directly for product support, shipping queries etc.
Is the CP1-10G-10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CP1-10G-10 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for CP1-10G-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP1-10G-10 often in real-time on the comparison pages.
What if I can't find stock of CP1-10G-10?
You can fill out our help required form which you can use to request a quote for CP1-10G-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.