Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.38
Lens Type | Multi-LED |
---|---|
Beam Type | Medium |
Lens Diameter | 30.4mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Accessory Type | Medium Lens |
Beam Angle | 13° |
RoHS Compliant | Yes |
Ledil Secondary Optics | RS |
Lens, Medium, Cree Mce | Newark Electronics |
RGBX Series Round 1 Pos 30.4mm Dia 28.8mm (H) Medium Beam Assembly | Future Electronics |
Lens With Black Color And Round Style | Avnet America |
Where can I find additional details, specifications and documents for a CP10944_RGBX-M?
Additional datasheets, footprints and schematics for CP10944_RGBX-M are listed on our Part Details page. You can also find images and similar parts to CP10944_RGBX-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP10944_RGBX-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP10944_RGBX-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP10944_RGBX-M fall under?
The CP10944_RGBX-M is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to CP10944_RGBX-M when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP10944_RGBX-M you can contact the distributor directly for product support, shipping queries etc.
Is the CP10944_RGBX-M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CP10944_RGBX-M have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for CP10944_RGBX-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP10944_RGBX-M often in real-time on the comparison pages.
What if I can't find stock of CP10944_RGBX-M?
You can fill out our help required form which you can use to request a quote for CP10944_RGBX-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.