Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Type | Lens with Holder |
---|---|
Beam Type | Spot |
Lens Diameter | 10.5mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Accessory Type | Smooth Spot Lens |
RoHS Compliant | Yes |
LENS STRADA FOR GOLDEN DRAGON | Rutronik |
Lens, Smooth Spot, Platinum/Dragon | Newark Electronics |
LISA Series Round 1 Pos 10.8mm Dia 7.3mm (H) Smooth Spot Beam Assembly | Future Electronics |
LENS ROUND 1 POS 10.8MM OD 7.3MM (H) | Avnet America |
Where can I find additional details, specifications and documents for a CP10444_LISA-SS?
Additional datasheets, footprints and schematics for CP10444_LISA-SS are listed on our Part Details page. You can also find images and similar parts to CP10444_LISA-SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP10444_LISA-SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP10444_LISA-SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP10444_LISA-SS fall under?
The CP10444_LISA-SS is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to CP10444_LISA-SS when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP10444_LISA-SS you can contact the distributor directly for product support, shipping queries etc.
Is the CP10444_LISA-SS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CP10444_LISA-SS have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for CP10444_LISA-SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP10444_LISA-SS often in real-time on the comparison pages.
What if I can't find stock of CP10444_LISA-SS?
You can fill out our help required form which you can use to request a quote for CP10444_LISA-SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.