Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
No stock
|
Buy Now | |
RS Americas
from US$0.20
|
4,990
in stock
|
Buy Now | |
Heilind Electronics
from US$0.52
|
2,235
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.52
|
521
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
-
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
element14
from US$0.32
|
-
|
Buy Now |
Accessory Type | Card Ejector |
---|---|
For Use With | Printed Circuit Boards |
Product Range | - |
PCB Card Ejector, 0.062 in. PCB Width, 1.13 in. Upturned Lever, Nylon, White | Bivar Inc. CP-06 WE | RS Americas |
PCB CARD EJECTOR, 0.062 IN. PCB WIDTH,1.13 IN. UPTURNED L | Heilind Electronics |
Card Ejector, Printed Circuit Board | Newark Electronics |
CP Series White Nylon 0.062 X 1.13 in Upturned Lever PCB Card Ejector | Future Electronics |
CARD EJECTOR, PRINTED CIRCUIT BOARD | element14 |
Where can I find additional details, specifications and documents for a CP-06 WE?
Additional datasheets, footprints and schematics for CP-06 WE are listed on our Part Details page. You can also find images and similar parts to CP-06 WE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP-06 WE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP-06 WE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP-06 WE fall under?
The CP-06 WE is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to CP-06 WE when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP-06 WE you can contact the distributor directly for product support, shipping queries etc.
Is the CP-06 WE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP-06 WE have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for CP-06 WE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP-06 WE often in real-time on the comparison pages.
What if I can't find stock of CP-06 WE?
You can fill out our help required form which you can use to request a quote for CP-06 WE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.