CP0005150R0JE14 Resistors by Vishay Intertechnology

WIREWOUND RESISTOR 150R 5% AXIAL

Status: Unknown
Series: CP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.93

Distributor Stock
Logo for Farnell
Farnell
from US$0.93
No stock
Buy Now
Logo for element14
element14
from US$65.49
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Resistance 150ohm
Product Range CP Series
Power Rating 5W
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating -
Resistor Element Type Wirewound

Alternative Descriptions

Wirewound Resistor, 150R, 5%, Axial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CP0005150R0JE14?

Additional datasheets, footprints and schematics for CP0005150R0JE14 are listed on our Part Details page. You can also find images and similar parts to CP0005150R0JE14 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CP0005150R0JE14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP0005150R0JE14 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CP0005150R0JE14 fall under?

The CP0005150R0JE14 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CP0005150R0JE14 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CP0005150R0JE14 you can contact the distributor directly for product support, shipping queries etc.

Is the CP0005150R0JE14 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CP0005150R0JE14 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CP0005150R0JE14.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CP0005150R0JE14 often in real-time on the comparison pages.

What if I can't find stock of CP0005150R0JE14?

You can fill out our help required form which you can use to request a quote for CP0005150R0JE14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay