Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG58, Essex 621-715 |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Semi-Automatic Ferrule Installation Tool 20AWG to 14AWG 110V/120V 60Hz | Avnet America |
Bench Top Tools Semi-automatic ferrule installer, crimps | Sager |
Where can I find additional details, specifications and documents for a CP-88-1?
Additional datasheets, footprints and schematics for CP-88-1 are listed on our Part Details page. You can also find images and similar parts to CP-88-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP-88-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP-88-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP-88-1 fall under?
The CP-88-1 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to CP-88-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP-88-1 you can contact the distributor directly for product support, shipping queries etc.
Is the CP-88-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP-88-1 have stock available?
Authorised distributors including Rapid Electronics, RS Americas, Newark Electronics, Avnet America and Sager have stock available or on a lead time for CP-88-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP-88-1 often in real-time on the comparison pages.
What if I can't find stock of CP-88-1?
You can fill out our help required form which you can use to request a quote for CP-88-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.