Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pun Ost,ogp,nox .531 X 1.031 Rohs Compliant: Yes |Omega CP-3 | Newark Electronics |
PANEL PUNCHES AND HOLE SAWS FOR THERMOCOUPLE CONNECTORS, DIN SIZE CONTROLLERS AND PANEL METERS | Avnet America |
PUNCH, RECTANGULAR, 13.5 X 26.2MM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Meter Side Connector | 4mm Banana Plug, Shrouded |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 400A |
Current Range Min | 2A |
For Use With | B & K Precision Digital Multimeters |
Accuracy | ± 2% |
RoHS Compliant | Yes |
AC/DC Clamp Accessory for DMMs | B&K Precision CP 3 | RS Americas |
Where can I find additional details, specifications and documents for a CP-3?
Additional datasheets, footprints and schematics for CP-3 are listed on our Part Details page. You can also find images and similar parts to CP-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP-3 fall under?
The CP-3 is listed under Cooling & Thermal Management > More Fans, Heat Sinks & HVAC.
Can I view similar or alternative parts?
You can view similar parts to CP-3 when available in the More Fans, Heat Sinks & HVAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP-3 you can contact the distributor directly for product support, shipping queries etc.
Is the CP-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP-3 have stock available?
Authorised distributors including TestEquity, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for CP-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP-3 often in real-time on the comparison pages.
What if I can't find stock of CP-3?
You can fill out our help required form which you can use to request a quote for CP-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.