Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | IEC 60320 C7 Figure 8 |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 2m |
Current Rating | 2.5A |
Voltage Rating | 250VAC |
Jacket Colour | Black |
Product Range | - |
Cable Length - Imperial | 6.6ft |
SVHC | No SVHC (07-Jul-2017) |
Approval Category | BS 4491 |
Cable Assembly Type | Power |
Cable Length | 2m |
Colour | Black |
Lead Length | 2m |
Power Cord Connector A | IEC 60320 C7 (Figure of 8) |
Power Cord Connector B | Free End |
Voltage Rating VAC | 250V |
Power Cord, Iec 320 C-7, 2M, 2.5A, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a CON1?
Additional datasheets, footprints and schematics for CON1 are listed on our Part Details page. You can also find images and similar parts to CON1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CON1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CON1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CON1 fall under?
The CON1 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to CON1 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CON1 you can contact the distributor directly for product support, shipping queries etc.
Is the CON1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CON1 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CON1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CON1 often in real-time on the comparison pages.
What if I can't find stock of CON1?
You can fill out our help required form which you can use to request a quote for CON1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.