Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Build Volume | 165mm x 165mm x 165mm |
---|---|
Filament Diameter | 1.75mm |
3D Print Speed Max | 40mm/s |
Layer Thickness / Resolution | 0.1mm |
Input Voltage VAC | 120VAC |
Power Rating | 1.25hp |
Where can I find additional details, specifications and documents for a COMPLETE-BLACK?
Additional datasheets, footprints and schematics for COMPLETE-BLACK are listed on our Part Details page. You can also find images and similar parts to COMPLETE-BLACK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for COMPLETE-BLACK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view COMPLETE-BLACK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does COMPLETE-BLACK fall under?
The COMPLETE-BLACK is listed under Tools & Production Supplies > 3D Printers & Accessories > 3D Printers.
Can I view similar or alternative parts?
You can view similar parts to COMPLETE-BLACK when available in the 3D Printers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the COMPLETE-BLACK you can contact the distributor directly for product support, shipping queries etc.
Is the COMPLETE-BLACK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for COMPLETE-BLACK have stock available?
There is no stock from authorised distributors for COMPLETE-BLACK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for COMPLETE-BLACK often in real-time on the comparison pages.
What if I can't find stock of COMPLETE-BLACK?
You can fill out our help required form which you can use to request a quote for COMPLETE-BLACK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.