Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Battery Voltage | 4.8V |
---|---|
Battery Technology | Nickel Metal Hydride |
Battery Capacity | 60mAh |
Battery Terminals | PCB Pins |
RoHS Compliant | NA |
Nickel Metal Hydride-Nimh Battery, 4.8V, 80Mah | Newark Electronics |
Where can I find additional details, specifications and documents for a COMP-17-3NMH?
Additional datasheets, footprints and schematics for COMP-17-3NMH are listed on our Part Details page. You can also find images and similar parts to COMP-17-3NMH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for COMP-17-3NMH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view COMP-17-3NMH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does COMP-17-3NMH fall under?
The COMP-17-3NMH is listed under Batteries & Chargers > Batteries - Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to COMP-17-3NMH when available in the Batteries - Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the COMP-17-3NMH you can contact the distributor directly for product support, shipping queries etc.
Is the COMP-17-3NMH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for COMP-17-3NMH have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for COMP-17-3NMH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for COMP-17-3NMH often in real-time on the comparison pages.
What if I can't find stock of COMP-17-3NMH?
You can fill out our help required form which you can use to request a quote for COMP-17-3NMH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.