Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$82.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$82.66
|
No stock
|
Buy Now |
Supply Voltage V AC | 240V |
---|---|
Power Rating | 100W |
Chuck Size | 6mm |
Chuck Type | - |
Drilling Capacity Steel | 5mm |
Drilling Capacity Wood | - |
Product Range | - |
Plug Type | - |
Input Power | 100W |
Speed Range Max | 3000rpm |
Speed Range Min | 0rpm |
Weight | 900g |
Where can I find additional details, specifications and documents for a COLT 2?
Additional datasheets, footprints and schematics for COLT 2 are listed on our Part Details page. You can also find images and similar parts to COLT 2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for COLT 2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view COLT 2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does COLT 2 fall under?
The COLT 2 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drills.
Can I view similar or alternative parts?
You can view similar parts to COLT 2 when available in the Drills range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the COLT 2 you can contact the distributor directly for product support, shipping queries etc.
Is the COLT 2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for COLT 2 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for COLT 2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for COLT 2 often in real-time on the comparison pages.
What if I can't find stock of COLT 2?
You can fill out our help required form which you can use to request a quote for COLT 2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.