Status: | Unknown |
---|---|
Series: | CO Series |
RoHS: | Unknown |
Product Range | CO Series |
---|---|
Termination | Screw |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | - |
Terminal Type | Mechanical Lug |
Stud Size - Metric | - |
Stud Size - Imperial | 3/16" |
TERMINAL, MECHANICAL LUG, 3/16 IN, 6AWG | Farnell |
Terminals COPP MECH LUG 2H #14-16 3/16 | Sager |
Where can I find additional details, specifications and documents for a CO35-36SL-QY?
Additional datasheets, footprints and schematics for CO35-36SL-QY are listed on our Part Details page. You can also find images and similar parts to CO35-36SL-QY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CO35-36SL-QY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CO35-36SL-QY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CO35-36SL-QY fall under?
The CO35-36SL-QY is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to CO35-36SL-QY when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CO35-36SL-QY you can contact the distributor directly for product support, shipping queries etc.
Is the CO35-36SL-QY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CO35-36SL-QY have stock available?
Authorised distributors including element14, Farnell and Sager have stock available or on a lead time for CO35-36SL-QY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CO35-36SL-QY often in real-time on the comparison pages.
What if I can't find stock of CO35-36SL-QY?
You can fill out our help required form which you can use to request a quote for CO35-36SL-QY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.