Status: | Unknown |
---|---|
Series: | CO1 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Frequency Nom | 16MHz |
---|---|
Frequency Stability + / - | 100ppm |
Oscillator Case | Through Hole, 20.8mm x 13.2mm |
Supply Voltage Nom | 5V |
Product Range | CO1 Series |
Operating Temperature Min | 0°C |
Frequency | 16MHz |
RoHS Compliant | Yes |
Oscillator, 16Mhz, Dip-4, Ttl | Newark Electronics |
Where can I find additional details, specifications and documents for a CO1100-16.000-MHZ?
Additional datasheets, footprints and schematics for CO1100-16.000-MHZ are listed on our Part Details page. You can also find images and similar parts to CO1100-16.000-MHZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CO1100-16.000-MHZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CO1100-16.000-MHZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CO1100-16.000-MHZ fall under?
The CO1100-16.000-MHZ is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.
Can I view similar or alternative parts?
You can view similar parts to CO1100-16.000-MHZ when available in the Standard Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CO1100-16.000-MHZ you can contact the distributor directly for product support, shipping queries etc.
Is the CO1100-16.000-MHZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CO1100-16.000-MHZ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CO1100-16.000-MHZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CO1100-16.000-MHZ often in real-time on the comparison pages.
What if I can't find stock of CO1100-16.000-MHZ?
You can fill out our help required form which you can use to request a quote for CO1100-16.000-MHZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.