Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.11
|
267
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.39
|
799
in stock
|
Buy Now | |
Future Electronics
from US$1.57
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
267
in stock
|
Buy Now | |
element14
from US$1.20
|
267
in stock
|
Buy Now | |
RS
from US$1.20
|
-
|
Buy Now | |
Avnet America
from US$1.11
|
-
|
Buy Now | |
RS Americas
from US$2.19
|
-
|
Buy Now | |
TTI Europe
from US$1.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | SOP |
No. of Pins | 4Pins |
Forward Current If Max | 75mA |
Isolation Voltage | 8.2kV |
CTR Min | 50% |
Collector Emitter Voltage V(br)ceo | 32V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Current Transfer Ratio Max | 300% |
Current Transfer Ratio Min | 50% |
Input Current | 50mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 32V |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SMD | Future Electronics |
Transistor Output Optocoupler, 1, 8.2 Kv, 50 %, 75 Ma, Sop, 4 Rohs Compliant: Yes |Vishay CNY64ST | Newark Electronics |
OPTOCOUPLER, TRANS., 8KV | element14 |
SMD-4 HV CPL 8kV 400mil 50-300% CTR -e4 | RS |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SMD T/R | Avnet America |
Semiconductor, Optocoupler | RS Americas |
OPTO COUPLER 4PIN 50-300% | TTI Europe |
Where can I find additional details, specifications and documents for a CNY64ST?
Additional datasheets, footprints and schematics for CNY64ST are listed on our Part Details page. You can also find images and similar parts to CNY64ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNY64ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNY64ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNY64ST fall under?
The CNY64ST is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to CNY64ST when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNY64ST you can contact the distributor directly for product support, shipping queries etc.
Is the CNY64ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CNY64ST have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for CNY64ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNY64ST often in real-time on the comparison pages.
What if I can't find stock of CNY64ST?
You can fill out our help required form which you can use to request a quote for CNY64ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.