Status: | Unknown |
---|---|
Series: | CNY17F-1X CNY17F-2X CNY17F-3X CNY17F-4X CNY17F-1 CNY17F-2 CNY17F-3 CNY17F-4 |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 160% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | CNY17F-1X CNY17F-2X CNY17F-3X CNY17F-4X CNY17F-1 CNY17F-2 CNY17F-3 CNY17F-4 |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 60mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Optocoupler, Dip-6, Tr. O/P | Newark Electronics |
OPTOCOUPLER, DIP-6, TR. O/P | element14 |
Where can I find additional details, specifications and documents for a CNY17F-4X?
Additional datasheets, footprints and schematics for CNY17F-4X are listed on our Part Details page. You can also find images and similar parts to CNY17F-4X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNY17F-4X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNY17F-4X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNY17F-4X fall under?
The CNY17F-4X is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to CNY17F-4X when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNY17F-4X you can contact the distributor directly for product support, shipping queries etc.
Is the CNY17F-4X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CNY17F-4X have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CNY17F-4X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNY17F-4X often in real-time on the comparison pages.
What if I can't find stock of CNY17F-4X?
You can fill out our help required form which you can use to request a quote for CNY17F-4X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.