Status: | Unknown |
---|---|
Series: | CNY17F |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
200
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
15,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
4,623
in stock
|
Buy Now | |
element14
from US$0.24
|
4,071
in stock
|
Buy Now | |
Farnell
from US$0.24
|
4,051
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
2,620
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
2,450
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
1,970
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
239
in stock
|
Buy Now | |
Conrad
from US$0.75
|
90
in stock
|
Buy Now | |
EBV Elektronik
-
|
500
in stock
|
Buy Now | |
Rutronik
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now |
Isolation voltage, 5000 VRMS |
No base terminal connection for improved common mode interface immunity |
Long term stability |
Agency Certificates and Approvals (*.pdf) |
---|
BSI Certificate VC 643588 |
FIMKO Certificate FI 40973 |
CQC Certificate 12001067814 |
CQC Certificate 12001081913 |
VDE Certificate 40033345 |
Application Notes |
---|
Application Note 45 |
Application Note 41 |
Datasheet |
---|
CNY17F |
Markings |
---|
Standard Marking |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
OPTOCPLR 6PIN 100-200% CTR | TTI Europe |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
Optocoupler, Phototransistor, 5300Vrms | Newark Electronics |
CNY17 Series Single Channel 70 V 5000 Vrms Phototransistor Optocoupler - DIP-6 | Future Electronics |
DC Input Phototransistor Output Optocoupler, Through Hole, 6-Pin PDIP | Siliconix / Vishay CNY17F-3 | RS Americas |
Vishay Optocoupler DIP-6 | Distrelec |
Optocoupler DC-IN 1-CH Trans DC-OUT | RS |
Collector current: 50 mA | Conrad |
Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP | EBV Elektronik |
OPTOCOUPLER 100-200%,NO BASE | Rutronik |
Where can I find additional details, specifications and documents for a CNY17F-3?
Additional datasheets, footprints and schematics for CNY17F-3 are listed on our Part Details page. You can also find images and similar parts to CNY17F-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNY17F-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNY17F-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNY17F-3 fall under?
The CNY17F-3 is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to CNY17F-3 when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNY17F-3 you can contact the distributor directly for product support, shipping queries etc.
Is the CNY17F-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CNY17F-3 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for CNY17F-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNY17F-3 often in real-time on the comparison pages.
What if I can't find stock of CNY17F-3?
You can fill out our help required form which you can use to request a quote for CNY17F-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.