Status: | Unknown |
---|---|
Series: | CNY17F |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
3,473
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
3,473
in stock
|
Buy Now | |
element14
from US$0.90
|
3,473
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
1,300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
1,114
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,400
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now |
Isolation voltage, 5000 VRMS |
No base terminal connection for improved common mode interface immunity |
Long term stability |
Agency Certificates and Approvals (*.pdf) |
---|
BSI Certificate VC 643588 |
FIMKO Certificate FI 40973 |
CQC Certificate 12001067814 |
CQC Certificate 12001081913 |
VDE Certificate 40033345 |
Application Notes |
---|
Application Note 45 |
Application Note 41 |
Datasheet |
---|
CNY17F |
Markings |
---|
Standard Marking |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Optocoupler, Transistor O/P | Newark Electronics |
No. of Channels:1 Channel | element14 |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP | EBV Elektronik |
OPTOCPLR 6PIN SNGL 40-80% | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5kV |
CTR Min | 40% |
Collector Emitter Voltage V(br)ceo | 80V |
Product Range | - |
Input Current | 60mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 80V |
Power Consumption | 200mW |
Transistor Polarity | NPN |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
CNY17F Series Single Channel 70 V 5000 Vrms Optocoupler Through Hole - DIP-6 | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a CNY17F-1?
Additional datasheets, footprints and schematics for CNY17F-1 are listed on our Part Details page. You can also find images and similar parts to CNY17F-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNY17F-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNY17F-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNY17F-1 fall under?
The CNY17F-1 is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to CNY17F-1 when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNY17F-1 you can contact the distributor directly for product support, shipping queries etc.
Is the CNY17F-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CNY17F-1 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for CNY17F-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNY17F-1 often in real-time on the comparison pages.
What if I can't find stock of CNY17F-1?
You can fill out our help required form which you can use to request a quote for CNY17F-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.