Status: | Active |
---|---|
Series: | CNY173M |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
No stock
|
Buy Now | |
element14
from US$0.32
|
7,276
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
7,052
in stock
|
Buy Now | |
Farnell
from US$0.31
|
7,052
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now |
High BVCEO: 70 V Minimum (CNY17XM, CNY17FXM, MOC8106M) |
Closely Matched Current Transfer Ratio (CTR) |
Minimizes Unit-to-Unit Variation |
Current Transfer Ratio In Select Groups |
Very Low Coupled Capacitance Along With No Chip-to-Pin 6 Base Connection for Minimum Noise Susceptability (CNY17FXM, MOC8106M) |
Safety and Regulatory Approvals: |
UL1577, 4,170 VACRMS for 1 Minute |
DIN-EN/IEC60747-5-5, 850 V Peak Working Insulation Voltage |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | CNY173M |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 100 |
CTR (Max) (%) | 200 |
CTR tested @ IF (mA) | 10 |
VCE(sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 70 |
BVCBO (Min) (V) | 70 |
BVECO (Min) (V) | 7 |
ton (Max) (µs) | 2 |
toff (Max) (µs) | 3 |
VISO (Min) (V) | 4200 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-6 |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
Optocoupler, Transistor O/P | Newark Electronics |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP White Bulk | Avnet Silica |
Optocoupler Transistor w/Base PDIP6 | RS |
DIP6 Through Hole Single Channel 70 V 4170 Vrms Phototransistor Optocoupler | Future Electronics |
Where can I find additional details, specifications and documents for a CNY173TVM?
Additional datasheets, footprints and schematics for CNY173TVM are listed on our Part Details page. You can also find images and similar parts to CNY173TVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNY173TVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNY173TVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNY173TVM fall under?
The CNY173TVM is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to CNY173TVM when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNY173TVM you can contact the distributor directly for product support, shipping queries etc.
Is the CNY173TVM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CNY173TVM have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet Silica and EBV Elektronik have stock available or on a lead time for CNY173TVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNY173TVM often in real-time on the comparison pages.
What if I can't find stock of CNY173TVM?
You can fill out our help required form which you can use to request a quote for CNY173TVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.