Status: | Unknown |
---|---|
Series: | CNY17 |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
523
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
523
in stock
|
Buy Now | |
element14
from US$0.30
|
523
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Isolation voltage: 5000 VRMS |
Long term stability |
Industry standard dual-in-line package |
Application Notes |
---|
Application Note 45 |
Application Note 41 |
Datasheet |
---|
CNY17 |
Product Literature |
---|
Infographic |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
OPTOCOUPLER 40-80%, TRANS.OUT. | Rutronik |
Optocoupler, Transistor, 5Kv, Smdip-6 Rohs Compliant: Yes |Vishay CNY17-1X007T | Newark Electronics |
OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-6 | element14 |
CNY Series Single Channel 5000 V Phototransistor Optocoupler - DIP-6 | Future Electronics |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD T/R | Avnet America |
Optocoupler | RS Americas |
OPTOCPLR 6PIN SMT T&R | TTI Europe |
Where can I find additional details, specifications and documents for a CNY17-1X007T?
Additional datasheets, footprints and schematics for CNY17-1X007T are listed on our Part Details page. You can also find images and similar parts to CNY17-1X007T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNY17-1X007T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNY17-1X007T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNY17-1X007T fall under?
The CNY17-1X007T is listed under Optoelectronics & Displays > Optocouplers > Darlington Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to CNY17-1X007T when available in the Darlington Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNY17-1X007T you can contact the distributor directly for product support, shipping queries etc.
Is the CNY17-1X007T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CNY17-1X007T have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for CNY17-1X007T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNY17-1X007T often in real-time on the comparison pages.
What if I can't find stock of CNY17-1X007T?
You can fill out our help required form which you can use to request a quote for CNY17-1X007T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.