Status: | Unknown |
---|---|
Series: | CNY17 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
2,740
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
10,964
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
5,168
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
4,725
in stock
|
Buy Now | |
element14
from US$0.24
|
4,126
in stock
|
Buy Now | |
Farnell
from US$0.26
|
3,358
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
2,286
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
2,003
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
1,983
in stock
|
Buy Now | |
Micros
from US$0.10
|
1,040
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
360
in stock
|
Buy Now | |
Conrad
from US$0.43
|
25
in stock
|
Buy Now | |
EBV Elektronik
-
|
47,250
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.23
|
-
|
Buy Now |
Isolation voltage: 5000 VRMS |
Long term stability |
Industry standard dual-in-line package |
Application Notes |
---|
Application Note 45 |
Application Note 41 |
Datasheet |
---|
CNY17 |
Product Literature |
---|
Infographic |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Optocoupler, Phototransistor, 5300Vrms | Newark Electronics |
OPTOCOUPLER, PHOTOTRANSISTOR, 5000VRMS | element14 |
Optocoupler DC-IN 1-CH Trans W | RS |
Optoisolator, Analog, 6-Pin DIP, Transistor, Phototransistor, 1.25 V (Typ.) | Vishay / Small Signal & Opto Products (SSP) CNY17-4 | RS Americas |
Optocoupler | Transfer Multisort Elektronik |
Vishay Optocoupler DIP-6 | Distrelec |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP | Avnet America |
Enclosure type (semiconductors): DIP 6 | Conrad |
OPTOCOUPLER 160-320% | Rutronik |
OPTOCPLR CTR 160-320% DIP-6 | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5kV |
CTR Min | 160% |
Collector Emitter Voltage V(br)ceo | 80V |
Product Range | - |
Input Current | 60mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 80V |
Power Consumption | 200mW |
Transistor Polarity | NPN |
Where can I find additional details, specifications and documents for a CNY17-4?
Additional datasheets, footprints and schematics for CNY17-4 are listed on our Part Details page. You can also find images and similar parts to CNY17-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNY17-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNY17-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNY17-4 fall under?
The CNY17-4 is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to CNY17-4 when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNY17-4 you can contact the distributor directly for product support, shipping queries etc.
Is the CNY17-4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CNY17-4 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Schukat Electronic, element14 and Farnell have stock available or on a lead time for CNY17-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNY17-4 often in real-time on the comparison pages.
What if I can't find stock of CNY17-4?
You can fill out our help required form which you can use to request a quote for CNY17-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.