CNX_C_X_4_1_08 LED Lighting Cables by Visual Communications Company

LED CABLE, 8", 24AWG

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.59

Distributor Stock
Logo for RS
RS
from US$2.56
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.59
2,244
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.30
-
Buy Now

Specifications

Connector Type A 2 Position Header
Connector Type B Free End
Cable Length - Imperial 8"
Cable Length - Metric 203mm
Jacket Color Black, White
RoHS Compliant Yes

Alternative Descriptions

8" LED Cable Assembly | RS
Led Cable, 8", 24Awg | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CNX_C_X_4_1_08?

Additional datasheets, footprints and schematics for CNX_C_X_4_1_08 are listed on our Part Details page. You can also find images and similar parts to CNX_C_X_4_1_08 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CNX_C_X_4_1_08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNX_C_X_4_1_08 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CNX_C_X_4_1_08 fall under?

The CNX_C_X_4_1_08 is listed under LED Lighting Components > LED Lighting Cables.

Can I view similar or alternative parts?

You can view similar parts to CNX_C_X_4_1_08 when available in the LED Lighting Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CNX_C_X_4_1_08 you can contact the distributor directly for product support, shipping queries etc.

Is the CNX_C_X_4_1_08 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CNX_C_X_4_1_08 have stock available?

Authorised distributors including RS Americas, RS and Newark Electronics have stock available or on a lead time for CNX_C_X_4_1_08.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CNX_C_X_4_1_08 often in real-time on the comparison pages.

What if I can't find stock of CNX_C_X_4_1_08?

You can fill out our help required form which you can use to request a quote for CNX_C_X_4_1_08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay