Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | LED 5mm Panel 2 Position Socket |
---|---|
Connector Type B | Header Receptacle 2 Position Locking |
Cable Length - Imperial | 8" |
Cable Length - Metric | 203mm |
Jacket Color | Black, White |
RoHS Compliant | Yes |
Prewired BI-LEAD 2 POSITION CONNECTOR 8" | RS |
Led Cable, 8In, 24Awg, White/Black | Newark Electronics |
CNXC Series 24 AWG White-Black 203.2 mm Wire Locking Header Cable Assembly | Future Electronics |
Where can I find additional details, specifications and documents for a CNX_C_E_4_1_08?
Additional datasheets, footprints and schematics for CNX_C_E_4_1_08 are listed on our Part Details page. You can also find images and similar parts to CNX_C_E_4_1_08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNX_C_E_4_1_08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNX_C_E_4_1_08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNX_C_E_4_1_08 fall under?
The CNX_C_E_4_1_08 is listed under LED Lighting Components > LED Lighting Cables.
Can I view similar or alternative parts?
You can view similar parts to CNX_C_E_4_1_08 when available in the LED Lighting Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNX_C_E_4_1_08 you can contact the distributor directly for product support, shipping queries etc.
Is the CNX_C_E_4_1_08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CNX_C_E_4_1_08 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for CNX_C_E_4_1_08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNX_C_E_4_1_08 often in real-time on the comparison pages.
What if I can't find stock of CNX_C_E_4_1_08?
You can fill out our help required form which you can use to request a quote for CNX_C_E_4_1_08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.