Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Contacts | 4Contacts |
---|---|
Gender | Plug |
Connector Type | USB A |
Contact Termination Type | Solder |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Usb Type A Connector, Plug, Solder | Newark Electronics |
Where can I find additional details, specifications and documents for a CNUSB-A?
Additional datasheets, footprints and schematics for CNUSB-A are listed on our Part Details page. You can also find images and similar parts to CNUSB-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNUSB-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNUSB-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNUSB-A fall under?
The CNUSB-A is listed under Connectors > I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to CNUSB-A when available in the I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNUSB-A you can contact the distributor directly for product support, shipping queries etc.
Is the CNUSB-A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CNUSB-A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CNUSB-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNUSB-A often in real-time on the comparison pages.
What if I can't find stock of CNUSB-A?
You can fill out our help required form which you can use to request a quote for CNUSB-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.