Status: | Unknown |
---|---|
Series: | CNS650-M Series |
RoHS: | Unknown |
Prices starting from US$172.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$192.77
|
160
in stock
|
Buy Now | |
Sager
from US$192.49
|
141
in stock
|
Buy Now | |
Newark Electronics
from US$223.29
|
14
in stock
|
Buy Now | |
element14
from US$217.66
|
14
in stock
|
Buy Now | |
Farnell
from US$192.77
|
14
in stock
|
Buy Now | |
TRC Electronics
from US$193.94
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
28
in stock
|
Buy Now | |
Avnet America
from US$188.50
|
-
|
Buy Now | |
Avnet Asia
from US$190.42
|
-
|
Buy Now | |
TTI Europe
from US$172.27
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Power Rating (Covection Cooling) | 400W |
Power Rating (Forced Cooling) | 650W @ 400LFM |
Input Voltage VAC | 90V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 27.1A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Product Range | CNS650-M Series |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Output Power Max | 650W |
Power Supply Switch Mode 24V 400W | RS |
Cns Series 24V Output, 650W | Newark Electronics |
CNS SERIES 24V OUTPUT, 650W | element14 |
CNS SERIES 24V OUTPUT, 650W | Farnell |
24 Volt Power Supply | TRC Electronics |
Where can I find additional details, specifications and documents for a CNS655-MU?
Additional datasheets, footprints and schematics for CNS655-MU are listed on our Part Details page. You can also find images and similar parts to CNS655-MU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNS655-MU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNS655-MU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNS655-MU fall under?
The CNS655-MU is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CNS655-MU when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNS655-MU you can contact the distributor directly for product support, shipping queries etc.
Is the CNS655-MU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CNS655-MU have stock available?
Authorised distributors including RS, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for CNS655-MU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNS655-MU often in real-time on the comparison pages.
What if I can't find stock of CNS655-MU?
You can fill out our help required form which you can use to request a quote for CNS655-MU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.