Status: | Unknown |
---|---|
Series: | CNS 020 |
RoHS: | Compliant |
Tight TCR to 5 ppm/°C (in 0 °C; +70 °C) |
Incorporates high stability thin film element (0.1 % at + 70 °C at Pn during 1000 h) |
Through hole (Sil) |
Datasheet |
---|
CNS 020 |
Product Literature |
---|
Selector Guide - Chinese |
Selector Guide |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | No |
GREEN | No |
Through Hole Thin Film Resistor, Cns 020 Series, 2 Mohm, 500 Mw, - 0.02%, 300 V, Radial Leaded Rohs Compliant: Yes |Vishay CNS020-2MP | Newark Electronics |
Res Thin Film 2M Ohm 0.02% 1/2W ±15ppm/°C Conformal Epoxy RDL Thru-Hole | Avnet America |
RES, 2M, 0.02%, 500MW, RADIAL, THIN FILM | element14 |
Resistor, 2 MOhm, � 0.02%, 500 mW, Radial Leaded, Thin Film, High Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a CNS020-2MP?
Additional datasheets, footprints and schematics for CNS020-2MP are listed on our Part Details page. You can also find images and similar parts to CNS020-2MP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNS020-2MP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNS020-2MP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNS020-2MP fall under?
The CNS020-2MP is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to CNS020-2MP when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNS020-2MP you can contact the distributor directly for product support, shipping queries etc.
Is the CNS020-2MP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CNS020-2MP have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for CNS020-2MP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNS020-2MP often in real-time on the comparison pages.
What if I can't find stock of CNS020-2MP?
You can fill out our help required form which you can use to request a quote for CNS020-2MP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.