Status: | Unknown |
---|---|
Series: | CNMB Series |
RoHS: | Unknown |
Enclosure Type | DIN Rail |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 90mm |
External Width - Metric | 159mm |
External Depth - Metric | 58mm |
IP Rating | IP20 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 3.543" |
External Width - Imperial | 6.26" |
External Depth - Imperial | 2.283" |
Product Range | CNMB Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Body Material | PC (Polycarbonate) |
Enclosure Colour | Grey |
IP / NEMA Rating | IP20 |
Din Rail Enclosure, Pc, Grey | Newark Electronics |
Where can I find additional details, specifications and documents for a CNMB/9W/2?
Additional datasheets, footprints and schematics for CNMB/9W/2 are listed on our Part Details page. You can also find images and similar parts to CNMB/9W/2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNMB/9W/2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNMB/9W/2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNMB/9W/2 fall under?
The CNMB/9W/2 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CNMB/9W/2 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNMB/9W/2 you can contact the distributor directly for product support, shipping queries etc.
Is the CNMB/9W/2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CNMB/9W/2 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CNMB/9W/2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNMB/9W/2 often in real-time on the comparison pages.
What if I can't find stock of CNMB/9W/2?
You can fill out our help required form which you can use to request a quote for CNMB/9W/2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.