Status: | Unknown |
---|---|
Series: | CNMB Series |
RoHS: | Unknown |
Prices starting from US$11.30
Enclosure Type | DIN Rail |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 90mm |
External Width - Metric | 212mm |
External Depth - Metric | 58mm |
IP Rating | IP20 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 3.543" |
External Width - Imperial | 8.346" |
External Depth - Imperial | 2.283" |
Product Range | CNMB Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Body Material | PC (Polycarbonate) |
Enclosure Colour | Grey |
IP / NEMA Rating | IP20 |
CamdenBoss CNMB/12/KIT Din Rail Mounting Boxes CNMB/12 | Rapid Electronics |
DIN rail enclosure kit,212mm | RS |
Enclosure, Pc, Din Rail, Light Grey Rohs Compliant: Yes |Camdenboss CNMB/12/KIT | Newark Electronics |
ENCLOSURE, PC, DIN RAIL, LIGHT GREY | element14 |
Camdenboss Enclosure DIN Rail CNMB 212x58x90mm Grey Polycarbonate IP20 | Distrelec |
Where can I find additional details, specifications and documents for a CNMB/12/KIT?
Additional datasheets, footprints and schematics for CNMB/12/KIT are listed on our Part Details page. You can also find images and similar parts to CNMB/12/KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNMB/12/KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNMB/12/KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNMB/12/KIT fall under?
The CNMB/12/KIT is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CNMB/12/KIT when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNMB/12/KIT you can contact the distributor directly for product support, shipping queries etc.
Is the CNMB/12/KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CNMB/12/KIT have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CNMB/12/KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNMB/12/KIT often in real-time on the comparison pages.
What if I can't find stock of CNMB/12/KIT?
You can fill out our help required form which you can use to request a quote for CNMB/12/KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.