Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9-1899612-1,
CN5708-000 |
Color | Grey |
---|---|
Tape Width | 2in, 50mm |
Voltage Class | ≤ 35kV |
Low Halogen | Yes |
Product Availability | Worldwide |
Material System | Silicone |
Operating Temperature Range | 0 – 90°C |
Hv Installation - Others |Energydivision Te Connectivity CN5708-000 | Newark Electronics |
Fusion Tape 35KV 11m Length Silicone Gray | Avnet America |
Where can I find additional details, specifications and documents for a CN5708-000?
Additional datasheets, footprints and schematics for CN5708-000 are listed on our Part Details page. You can also find images and similar parts to CN5708-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN5708-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN5708-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN5708-000 fall under?
The CN5708-000 is listed under Power Systems > Insulation & Protection > Busbar Insulation.
Can I view similar or alternative parts?
You can view similar parts to CN5708-000 when available in the Busbar Insulation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN5708-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CN5708-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CN5708-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for CN5708-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN5708-000 often in real-time on the comparison pages.
What if I can't find stock of CN5708-000?
You can fill out our help required form which you can use to request a quote for CN5708-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.