Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 100V |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 2.54mm |
Ceramic Capacitor 1000Pf, C0G/Np0, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a CN20A102K?
Additional datasheets, footprints and schematics for CN20A102K are listed on our Part Details page. You can also find images and similar parts to CN20A102K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN20A102K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN20A102K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN20A102K fall under?
The CN20A102K is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CN20A102K when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN20A102K you can contact the distributor directly for product support, shipping queries etc.
Is the CN20A102K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CN20A102K have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CN20A102K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN20A102K often in real-time on the comparison pages.
What if I can't find stock of CN20A102K?
You can fill out our help required form which you can use to request a quote for CN20A102K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.