CN2051-000 Hook Up Wire by TE Connectivity

44A1111-26-0-9

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Conductor Material Tin-Coated Copper
Insulation Material Modified Radiation Cross-linked PVDF
Wire Size 26AWG
Voltage Rating 600V
Cable Type Spec 44
Operating Temperature Range -65 – 150°C

Compatible Parts


Alternative Descriptions

Hook-up Wire 44A1111-26-0-9 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CN2051-000?

Additional datasheets, footprints and schematics for CN2051-000 are listed on our Part Details page. You can also find images and similar parts to CN2051-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CN2051-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN2051-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CN2051-000 fall under?

The CN2051-000 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to CN2051-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CN2051-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CN2051-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CN2051-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for CN2051-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CN2051-000 often in real-time on the comparison pages.

What if I can't find stock of CN2051-000?

You can fill out our help required form which you can use to request a quote for CN2051-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay