Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Relay Mounting | Panel |
---|---|
Operating Voltage | 600V |
Contact Configuration | 3PST |
No. of Poles | 3 Pole |
Switching Power AC3 | 25hp |
Coil Voltage VAC Nom | 120V |
RoHS Compliant | Yes |
Contactor, 120Vac, Panel | Newark Electronics |
Contactor, Non-reversing | Carlton-Bates |
NEMA OPEN 3P CONT SIZE 2 120V COIL, Freedom Series | Eaton - Cutler Hammer CN15GN3AB | RS Americas |
Where can I find additional details, specifications and documents for a CN15GN3AB?
Additional datasheets, footprints and schematics for CN15GN3AB are listed on our Part Details page. You can also find images and similar parts to CN15GN3AB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN15GN3AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN15GN3AB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN15GN3AB fall under?
The CN15GN3AB is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to CN15GN3AB when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN15GN3AB you can contact the distributor directly for product support, shipping queries etc.
Is the CN15GN3AB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CN15GN3AB have stock available?
Authorised distributors including Newark Electronics, Carlton-Bates, RS Americas and element14 have stock available or on a lead time for CN15GN3AB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN15GN3AB often in real-time on the comparison pages.
What if I can't find stock of CN15GN3AB?
You can fill out our help required form which you can use to request a quote for CN15GN3AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.